PCF0805-13-1K0BT1 Resistors by TT Electronics

RES METAL FILM 1K 0.1% 0.1W 0805

Status: Unknown
Series: PCF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for Farnell
Farnell
from US$1.20
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.46
-
Buy Now
Logo for element14
element14
from US$1.08
-
Buy Now

Specifications

Resistor Case Style 0805 ^2012 Metric]
Resistance 1kohm
Product Range PCF Series
Voltage Rating 100V
Resistor Element Type Metal Film
Power Rating 100mW
Resistance Tolerance ± 0.1%

Alternative Descriptions

Resistor, Thin Film, 1Kohm, 0.1W, 0.1% | Newark Electronics
RESISTOR, THIN FILM, 1K, 0.1%, 0.1W, 0805 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PCF0805-13-1K0BT1?

Additional datasheets, footprints and schematics for PCF0805-13-1K0BT1 are listed on our Part Details page. You can also find images and similar parts to PCF0805-13-1K0BT1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PCF0805-13-1K0BT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCF0805-13-1K0BT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PCF0805-13-1K0BT1 fall under?

The PCF0805-13-1K0BT1 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to PCF0805-13-1K0BT1 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PCF0805-13-1K0BT1 you can contact the distributor directly for product support, shipping queries etc.

Is the PCF0805-13-1K0BT1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PCF0805-13-1K0BT1 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PCF0805-13-1K0BT1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PCF0805-13-1K0BT1 often in real-time on the comparison pages.

What if I can't find stock of PCF0805-13-1K0BT1?

You can fill out our help required form which you can use to request a quote for PCF0805-13-1K0BT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay