Status: | Unknown |
---|---|
Series: | PCC-SMP Series |
RoHS: | Compliant |
Gender | Receptacle |
---|---|
Thermocouple Type | K |
Product Range | PCC-SMP Series |
RoHS Compliant | Yes |
CIRCUIT BOARD THERMOCOUPLE, K TYPE | element14 |
Thermocouple Conn, Rcpt, Type K | Newark Electronics |
CIRCUIT BOARD THERMOCOUPLE CONNECTORS, STANDARD AND MINIATURE SIZE | Avnet America |
Temp Connectors, PCB Connectors | Omega Engineering PCC-SMP-K-100-R | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Temp Connectors | PCB Connectors |
---|
Where can I find additional details, specifications and documents for a PCC-SMP-K-100-R?
Additional datasheets, footprints and schematics for PCC-SMP-K-100-R are listed on our Part Details page. You can also find images and similar parts to PCC-SMP-K-100-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCC-SMP-K-100-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCC-SMP-K-100-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCC-SMP-K-100-R fall under?
The PCC-SMP-K-100-R is listed under Sensors & Transducers > Sensors > Sensor Accessories > Thermocouple Connectors.
Can I view similar or alternative parts?
You can view similar parts to PCC-SMP-K-100-R when available in the Thermocouple Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCC-SMP-K-100-R you can contact the distributor directly for product support, shipping queries etc.
Is the PCC-SMP-K-100-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PCC-SMP-K-100-R have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for PCC-SMP-K-100-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCC-SMP-K-100-R often in real-time on the comparison pages.
What if I can't find stock of PCC-SMP-K-100-R?
You can fill out our help required form which you can use to request a quote for PCC-SMP-K-100-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.