Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$148.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$148.99
|
1
in stock
|
Buy Now |
Battery Voltage | 20V |
---|---|
Chuck Size | 43102" |
Battery Capacity | 1.3Ah |
RoHS Compliant | NA |
20V Li-Ion Drill Driver With 1.3Ah Battery | Newark Electronics |
Where can I find additional details, specifications and documents for a PCC601LA?
Additional datasheets, footprints and schematics for PCC601LA are listed on our Part Details page. You can also find images and similar parts to PCC601LA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCC601LA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCC601LA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCC601LA fall under?
The PCC601LA is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills > Cordless Drill / Drivers.
Can I view similar or alternative parts?
You can view similar parts to PCC601LA when available in the Cordless Drill / Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCC601LA you can contact the distributor directly for product support, shipping queries etc.
Is the PCC601LA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCC601LA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PCC601LA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCC601LA often in real-time on the comparison pages.
What if I can't find stock of PCC601LA?
You can fill out our help required form which you can use to request a quote for PCC601LA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.