Status: | Unknown |
---|---|
Series: | PCAN |
RoHS: | Compliant |
High thermal conductivity aluminum nitride substrate |
Power rating up to 6.0 W |
Resistance range 2 Ω to 30.1 kΩ |
Application Notes |
---|
Application Note |
Datasheet |
---|
PCAN |
General Information |
---|
Land Patterns |
Packaging Information |
---|
Waffle Pack Packaging |
Tape and Reel Specifications |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Fast delivery time |
Product Overview |
Product Sheet |
Support Tools |
---|
Did you Know - RCP, PHP, PCAN |
Infographic |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | SnAgCu > 1.5% Silver |
Halogen-Free | Contact Us |
GREEN | Contact Us |
HIGH POWER PCAN RESISTOR ALN 150R 0.1% | RS |
Resistor, Thin Film, 150R, 0.1%, 2512 | Newark Electronics |
RES, 150R, 0.1%, 2512, THIN FILM | element14 |
Res Thin Film 2512 150Ohm 0.1% 6W ±25ppm/°C Molded T/R | Avnet America |
Where can I find additional details, specifications and documents for a PCAN2512E1500BST3?
Additional datasheets, footprints and schematics for PCAN2512E1500BST3 are listed on our Part Details page. You can also find images and similar parts to PCAN2512E1500BST3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCAN2512E1500BST3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCAN2512E1500BST3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCAN2512E1500BST3 fall under?
The PCAN2512E1500BST3 is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to PCAN2512E1500BST3 when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCAN2512E1500BST3 you can contact the distributor directly for product support, shipping queries etc.
Is the PCAN2512E1500BST3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for PCAN2512E1500BST3 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PCAN2512E1500BST3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCAN2512E1500BST3 often in real-time on the comparison pages.
What if I can't find stock of PCAN2512E1500BST3?
You can fill out our help required form which you can use to request a quote for PCAN2512E1500BST3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.