Status: | Unknown |
---|---|
Series: | PCAN |
RoHS: | Compliant |
High thermal conductivity aluminum nitride substrate |
Power rating up to 6.0 W |
Resistance range 2 Ω to 30.1 kΩ |
Application Notes |
---|
Application Note |
Datasheet |
---|
PCAN |
General Information |
---|
Land Patterns |
Packaging Information |
---|
Waffle Pack Packaging |
Tape and Reel Specifications |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Fast delivery time |
Product Overview |
Product Sheet |
Support Tools |
---|
Did you Know - RCP, PHP, PCAN |
Infographic |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | SnAgCu > 1.5% Silver |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, 49R9, 0.1%, 100V, 0805, Thin Film | Newark Electronics |
Res Precision Thin Film 0805 49.9 Ohm 0.1% 1W ±25ppm/°C Molded T/R | Avnet America |
RES, 49R9, 0.1%, 100V, 0805, THIN FILM | element14 |
Where can I find additional details, specifications and documents for a PCAN0805E49R9BST3?
Additional datasheets, footprints and schematics for PCAN0805E49R9BST3 are listed on our Part Details page. You can also find images and similar parts to PCAN0805E49R9BST3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCAN0805E49R9BST3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCAN0805E49R9BST3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCAN0805E49R9BST3 fall under?
The PCAN0805E49R9BST3 is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to PCAN0805E49R9BST3 when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCAN0805E49R9BST3 you can contact the distributor directly for product support, shipping queries etc.
Is the PCAN0805E49R9BST3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for PCAN0805E49R9BST3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PCAN0805E49R9BST3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCAN0805E49R9BST3 often in real-time on the comparison pages.
What if I can't find stock of PCAN0805E49R9BST3?
You can fill out our help required form which you can use to request a quote for PCAN0805E49R9BST3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.