PCA9554PW . Part Information
Details for PCA9554PW . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs
Part Downloads


Part Specifications
Chip Configuration | 8bit |
Bus Frequency | 400kHz |
IC Interface Type | I2C SMBus |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
Interface Case Style | TSSOP |
No. of Pins | 16Pins |
No. of I/O's | 8I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 9554 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Resolution (Bits) | 8bit |
Supply Current | 104µA |
Supply Voltage Range | 2.3V to 5.5V |
Termination Type | Surface Mount Device |
Viewing Distributors for PCA9554PW .
Loading...
Loading Results for PCA9554PW .