Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.41
|
16,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
56,101
in stock
|
Buy Now | |
element14
from US$0.90
|
48,976
in stock
|
Buy Now | |
Farnell
from US$0.80
|
48,976
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Channels | 8Channels |
---|---|
Output Current | - |
Switch Type | Bus Switch |
On State Resistance Max | 24ohm |
Logic Case Style | TSSOP |
No. of Pins | 24Pins |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
I2C Bus Switch, 8-Ch, 5.5V, Tssop-24 | Newark Electronics |
I2C BUS SWITCH, 8-CH, 5.5V, TSSOP-24 | element14 |
PCA9548APW,118, I/O Expanders | RS |
PCA9548 Series 8 Channel I2C Bus Translating Switch w/ Reset - TSSOP-24 | Future Electronics |
Bus Switch 1 x 8:1 1-Element 24-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a PCA9548APW 118?
Additional datasheets, footprints and schematics for PCA9548APW 118 are listed on our Part Details page. You can also find images and similar parts to PCA9548APW 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9548APW 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9548APW 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9548APW 118 fall under?
The PCA9548APW 118 is listed under Semiconductors - ICs > Logic > Bus Switches.
Can I view similar or alternative parts?
You can view similar parts to PCA9548APW 118 when available in the Bus Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9548APW 118 you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9548APW 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA9548APW 118 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for PCA9548APW 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9548APW 118 often in real-time on the comparison pages.
What if I can't find stock of PCA9548APW 118?
You can fill out our help required form which you can use to request a quote for PCA9548APW 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.