Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.66
|
No stock
|
Buy Now |
Connector Type | PCA Jack |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG122 RG174 RG178 RG188 RG196 RG316 |
Contact Material | - |
Contact Plating | - |
Frequency Max | 1.5GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a PCA.0S.250.CTLC44?
Additional datasheets, footprints and schematics for PCA.0S.250.CTLC44 are listed on our Part Details page. You can also find images and similar parts to PCA.0S.250.CTLC44 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA.0S.250.CTLC44 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA.0S.250.CTLC44 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA.0S.250.CTLC44 fall under?
The PCA.0S.250.CTLC44 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PCA.0S.250.CTLC44 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA.0S.250.CTLC44 you can contact the distributor directly for product support, shipping queries etc.
Is the PCA.0S.250.CTLC44 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA.0S.250.CTLC44 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PCA.0S.250.CTLC44.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA.0S.250.CTLC44 often in real-time on the comparison pages.
What if I can't find stock of PCA.0S.250.CTLC44?
You can fill out our help required form which you can use to request a quote for PCA.0S.250.CTLC44 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.