Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Gender | Header |
---|---|
Pitch Spacing | 7.62mm |
No. of Positions | 5Ways |
Rated Current | 41A |
Rated Voltage | 630V |
Block Orientation | Through Hole Right Angle |
SVHC | No SVHC (15-Jan- |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PC 6/ 5-GL3-7,62?
Additional datasheets, footprints and schematics for PC 6/ 5-GL3-7,62 are listed on our Part Details page. You can also find images and similar parts to PC 6/ 5-GL3-7,62 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC 6/ 5-GL3-7,62 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC 6/ 5-GL3-7,62 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC 6/ 5-GL3-7,62 fall under?
The PC 6/ 5-GL3-7,62 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Block Headers & Sockets.
Can I view similar or alternative parts?
You can view similar parts to PC 6/ 5-GL3-7,62 when available in the Pluggable Terminal Block Headers & Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC 6/ 5-GL3-7,62 you can contact the distributor directly for product support, shipping queries etc.
Is the PC 6/ 5-GL3-7,62 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PC 6/ 5-GL3-7,62 have stock available?
There is no stock from authorised distributors for PC 6/ 5-GL3-7,62.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC 6/ 5-GL3-7,62 often in real-time on the comparison pages.
What if I can't find stock of PC 6/ 5-GL3-7,62?
You can fill out our help required form which you can use to request a quote for PC 6/ 5-GL3-7,62 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.