Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 12V |
---|---|
Battery Technology | Lead Acid |
Battery Capacity | 14Ah |
Battery Size Code | - |
Battery Terminals | Bolt |
External Diameter | - |
External Height | 131.3mm |
External Width | 85.6mm |
External Depth | 177.8mm |
Weight | 5.7kg |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Enersys Odyssey PC545 12V 14Ah | RS |
BATTERY, LEAD ACID, 12V, 14AH ODYSSEY | Farnell |
Where can I find additional details, specifications and documents for a PC545?
Additional datasheets, footprints and schematics for PC545 are listed on our Part Details page. You can also find images and similar parts to PC545 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC545 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC545 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC545 fall under?
The PC545 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to PC545 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC545 you can contact the distributor directly for product support, shipping queries etc.
Is the PC545 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC545 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for PC545.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC545 often in real-time on the comparison pages.
What if I can't find stock of PC545?
You can fill out our help required form which you can use to request a quote for PC545 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.