Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | RJ45 |
Product Range | - |
Convert From Gender | Receptacle |
Convert From Positions | 6Ways |
Convert To Gender | Receptacle |
Convert To Positions | 6Ways |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Box Mount |
Contact Plating | Gold over Nickel Plated Contacts |
IP / NEMA Rating | IP68 |
Standard | CAT5 |
Connector RJ45 Cat5 Feedthrough Flange Mount Receptacle Gold Plated Copper Alloy | Avnet America |
Receptacle, Box Mount, Rj45 Feed Thru, 6 Position, Cat5, Ip68 | Newark Electronics |
Where can I find additional details, specifications and documents for a PC4B0002-B-19N-1-C?
Additional datasheets, footprints and schematics for PC4B0002-B-19N-1-C are listed on our Part Details page. You can also find images and similar parts to PC4B0002-B-19N-1-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC4B0002-B-19N-1-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC4B0002-B-19N-1-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC4B0002-B-19N-1-C fall under?
The PC4B0002-B-19N-1-C is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to PC4B0002-B-19N-1-C when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC4B0002-B-19N-1-C you can contact the distributor directly for product support, shipping queries etc.
Is the PC4B0002-B-19N-1-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC4B0002-B-19N-1-C have stock available?
Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for PC4B0002-B-19N-1-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC4B0002-B-19N-1-C often in real-time on the comparison pages.
What if I can't find stock of PC4B0002-B-19N-1-C?
You can fill out our help required form which you can use to request a quote for PC4B0002-B-19N-1-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.