Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 378.5mm |
External Width - Metric | 277mm |
External Depth - Metric | 130mm |
IP Rating | IP66, IP67 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PC 382813T?
Additional datasheets, footprints and schematics for PC 382813T are listed on our Part Details page. You can also find images and similar parts to PC 382813T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC 382813T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC 382813T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC 382813T fall under?
The PC 382813T is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to PC 382813T when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC 382813T you can contact the distributor directly for product support, shipping queries etc.
Is the PC 382813T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PC 382813T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PC 382813T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC 382813T often in real-time on the comparison pages.
What if I can't find stock of PC 382813T?
You can fill out our help required form which you can use to request a quote for PC 382813T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.