Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$195.51
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$195.51
|
-
|
Buy Now |
Enclosure Type | Instrument |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 320mm |
External Width - Metric | 259mm |
External Depth - Metric | 130mm |
IP Rating | IP65 |
Body Color | Grey |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PC 30/25-3 USA?
Additional datasheets, footprints and schematics for PC 30/25-3 USA are listed on our Part Details page. You can also find images and similar parts to PC 30/25-3 USA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC 30/25-3 USA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC 30/25-3 USA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC 30/25-3 USA fall under?
The PC 30/25-3 USA is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to PC 30/25-3 USA when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC 30/25-3 USA you can contact the distributor directly for product support, shipping queries etc.
Is the PC 30/25-3 USA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PC 30/25-3 USA have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for PC 30/25-3 USA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC 30/25-3 USA often in real-time on the comparison pages.
What if I can't find stock of PC 30/25-3 USA?
You can fill out our help required form which you can use to request a quote for PC 30/25-3 USA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.