Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 235mm |
External Width - Metric | 185mm |
External Depth - Metric | 119mm |
IP Rating | IP65 |
Body Color | Grey |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PC 21/18-3?
Additional datasheets, footprints and schematics for PC 21/18-3 are listed on our Part Details page. You can also find images and similar parts to PC 21/18-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC 21/18-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC 21/18-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC 21/18-3 fall under?
The PC 21/18-3 is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to PC 21/18-3 when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC 21/18-3 you can contact the distributor directly for product support, shipping queries etc.
Is the PC 21/18-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PC 21/18-3 have stock available?
Authorised distributors including Distrelec, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for PC 21/18-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC 21/18-3 often in real-time on the comparison pages.
What if I can't find stock of PC 21/18-3?
You can fill out our help required form which you can use to request a quote for PC 21/18-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.