Status: | Unknown |
---|---|
Series: | DESIGNER Series |
RoHS: | Compliant |
Prices starting from US$6.41
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.41
|
No stock
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Plastic |
Knob / Dial Style | Round Knurled |
Knob Diameter | 17.78mm |
Product Range | DESIGNER Series |
Body Material | Plastic |
RoHS Compliant | Yes |
Round Knurled Knob W/ Arrow Ind, 6.35Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a PC1N2B?
Additional datasheets, footprints and schematics for PC1N2B are listed on our Part Details page. You can also find images and similar parts to PC1N2B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC1N2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC1N2B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC1N2B fall under?
The PC1N2B is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to PC1N2B when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC1N2B you can contact the distributor directly for product support, shipping queries etc.
Is the PC1N2B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PC1N2B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PC1N2B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC1N2B often in real-time on the comparison pages.
What if I can't find stock of PC1N2B?
You can fill out our help required form which you can use to request a quote for PC1N2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.