Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | PROLINE Series Enclosures |
---|---|
Carrying Capacity | 1000lb |
Wheel Diameter | 76mm |
RoHS Compliant | Yes |
Rack, Caster, For ProLine Frames, 111x115x62mm, Galvanized, Mild Steel | nVent HOFFMAN PC1M12 | RS Americas |
Caster Kit, 1000Lb, 76Mm | Newark Electronics |
Enclosure Caster Kit Steel 4-Casters, Swivel | Carlton-Bates |
Where can I find additional details, specifications and documents for a P-C1M12?
Additional datasheets, footprints and schematics for P-C1M12 are listed on our Part Details page. You can also find images and similar parts to P-C1M12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P-C1M12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-C1M12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P-C1M12 fall under?
The P-C1M12 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Casters.
Can I view similar or alternative parts?
You can view similar parts to P-C1M12 when available in the Casters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P-C1M12 you can contact the distributor directly for product support, shipping queries etc.
Is the P-C1M12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P-C1M12 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for P-C1M12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P-C1M12 often in real-time on the comparison pages.
What if I can't find stock of P-C1M12?
You can fill out our help required form which you can use to request a quote for P-C1M12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.