| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Enclosure Type | DIN Rail |
|---|---|
| Enclosure Material | Polycarbonate |
| External Height - Metric | 130mm |
| External Width - Metric | 188mm |
| External Depth - Metric | 188mm |
| IP Rating | IP65 |
| Body Colour | Grey |
| NEMA Rating | NEMA 1 3 3S 12 |
| External Height - Imperial | 5.1" |
| External Width - Imperial | 7.4" |
| External Depth - Imperial | 7.4" |
| Product Range | - |
| No. of Switch Holes | - |
| SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a PC 1919 13 G-2FSH ENCL.?
Additional datasheets, footprints and schematics for PC 1919 13 G-2FSH ENCL. are listed on our Part Details page. You can also find images and similar parts to PC 1919 13 G-2FSH ENCL. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC 1919 13 G-2FSH ENCL. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC 1919 13 G-2FSH ENCL. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC 1919 13 G-2FSH ENCL. fall under?
The PC 1919 13 G-2FSH ENCL. is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to PC 1919 13 G-2FSH ENCL. when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC 1919 13 G-2FSH ENCL. you can contact the distributor directly for product support, shipping queries etc.
Is the PC 1919 13 G-2FSH ENCL. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC 1919 13 G-2FSH ENCL. have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for PC 1919 13 G-2FSH ENCL..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC 1919 13 G-2FSH ENCL. often in real-time on the comparison pages.
What if I can't find stock of PC 1919 13 G-2FSH ENCL.?
You can fill out our help required form which you can use to request a quote for PC 1919 13 G-2FSH ENCL. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.