Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Instrument |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 165.1mm |
External Width - Metric | 160mm |
External Depth - Metric | 89mm |
IP Rating | IP65 |
Body Color | Grey |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PC 17/16-LFC3?
Additional datasheets, footprints and schematics for PC 17/16-LFC3 are listed on our Part Details page. You can also find images and similar parts to PC 17/16-LFC3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC 17/16-LFC3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC 17/16-LFC3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC 17/16-LFC3 fall under?
The PC 17/16-LFC3 is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to PC 17/16-LFC3 when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC 17/16-LFC3 you can contact the distributor directly for product support, shipping queries etc.
Is the PC 17/16-LFC3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PC 17/16-LFC3 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for PC 17/16-LFC3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC 17/16-LFC3 often in real-time on the comparison pages.
What if I can't find stock of PC 17/16-LFC3?
You can fill out our help required form which you can use to request a quote for PC 17/16-LFC3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.