Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Instrument |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 107mm |
External Width - Metric | 160mm |
External Depth - Metric | 188mm |
IP Rating | IP65 |
Body Color | Grey |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PC 17/16-L3?
Additional datasheets, footprints and schematics for PC 17/16-L3 are listed on our Part Details page. You can also find images and similar parts to PC 17/16-L3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC 17/16-L3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC 17/16-L3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC 17/16-L3 fall under?
The PC 17/16-L3 is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to PC 17/16-L3 when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC 17/16-L3 you can contact the distributor directly for product support, shipping queries etc.
Is the PC 17/16-L3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PC 17/16-L3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for PC 17/16-L3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC 17/16-L3 often in real-time on the comparison pages.
What if I can't find stock of PC 17/16-L3?
You can fill out our help required form which you can use to request a quote for PC 17/16-L3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.