Status: | Unknown |
---|---|
Series: | PC-16 Series |
RoHS: | Compliant |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 200mW |
Resistance Tolerance | ± 20% |
Product Range | PC-16 Series |
Potentiometer Mounting | Bushing |
Shaft Diameter | 6mm |
No. of Gangs | 1 |
RoHS Compliant | Yes |
Pot, 10K, 0.2W, Linear | Newark Electronics |
POT, 10K, 0.2W, LINEAR | Farnell |
Potentiometer: shaft | Transfer Multisort Elektronik |
16 MM PANEL MOUNT CARBON SENSOR/POTENTIOMETER | Avnet America |
Where can I find additional details, specifications and documents for a PC16SV-10IP12-103A2020-TA?
Additional datasheets, footprints and schematics for PC16SV-10IP12-103A2020-TA are listed on our Part Details page. You can also find images and similar parts to PC16SV-10IP12-103A2020-TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC16SV-10IP12-103A2020-TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC16SV-10IP12-103A2020-TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC16SV-10IP12-103A2020-TA fall under?
The PC16SV-10IP12-103A2020-TA is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to PC16SV-10IP12-103A2020-TA when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC16SV-10IP12-103A2020-TA you can contact the distributor directly for product support, shipping queries etc.
Is the PC16SV-10IP12-103A2020-TA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PC16SV-10IP12-103A2020-TA have stock available?
Authorised distributors including Newark Electronics, Farnell, Transfer Multisort Elektronik, Avnet America and RS Americas have stock available or on a lead time for PC16SV-10IP12-103A2020-TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC16SV-10IP12-103A2020-TA often in real-time on the comparison pages.
What if I can't find stock of PC16SV-10IP12-103A2020-TA?
You can fill out our help required form which you can use to request a quote for PC16SV-10IP12-103A2020-TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.