PC16SH-07CP04-104A2020-TA Potentiometers, Trimmers & Accessories by Amphenol

POT, 100K, 0.2W, LINEARNo. of

Status: Unknown
Series: PC-16 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.17

Distributor Stock
Logo for Farnell
Farnell
from US$1.86
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.69
425
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.17
223
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.43
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.58
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.66
-
Buy Now

Specifications

Track Resistance 100kohm
No. of Turns 1Turns
Track Taper Linear
Power Rating 200mW
Resistance Tolerance ± 20%
Product Range PC-16 Series
Potentiometer Mounting Bushing
Shaft Diameter 4mm
RoHS Compliant Yes

Alternative Descriptions

Piher-Amphenol Rotary Potentiometer 100kOhm 200mW ± | Distrelec
Potentiometer: shaft | Transfer Multisort Elektronik
Pot, 100K, 0.2W, Linear | Newark Electronics
16 MM PANEL MOUNT CARBON SENSOR/POTENTIOMETER | Avnet America
POT, 100K, 0.2W, LINEAR | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PC16SH-07CP04-104A2020-TA?

Additional datasheets, footprints and schematics for PC16SH-07CP04-104A2020-TA are listed on our Part Details page. You can also find images and similar parts to PC16SH-07CP04-104A2020-TA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PC16SH-07CP04-104A2020-TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC16SH-07CP04-104A2020-TA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PC16SH-07CP04-104A2020-TA fall under?

The PC16SH-07CP04-104A2020-TA is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.

Can I view similar or alternative parts?

You can view similar parts to PC16SH-07CP04-104A2020-TA when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PC16SH-07CP04-104A2020-TA you can contact the distributor directly for product support, shipping queries etc.

Is the PC16SH-07CP04-104A2020-TA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PC16SH-07CP04-104A2020-TA have stock available?

Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for PC16SH-07CP04-104A2020-TA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PC16SH-07CP04-104A2020-TA often in real-time on the comparison pages.

What if I can't find stock of PC16SH-07CP04-104A2020-TA?

You can fill out our help required form which you can use to request a quote for PC16SH-07CP04-104A2020-TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay