Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.21
|
No stock
|
Buy Now | |
Carlton-Bates
from US$1.98
|
14,807
in stock
|
Buy Now | |
RS Americas
from US$1.74
|
4,234
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
648
in stock
|
Buy Now | |
Schukat Electronic
from US$13.10
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$1.38
|
-
|
Buy Now |
Battery Voltage | 1.5V |
---|---|
Battery Size Code | D |
Battery Technology | Alkaline |
Battery Capacity | 12Ah |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 34.2mm |
External Height | 61.5mm |
RoHS Compliant | NA |
Battery, Disposable | Carlton-Bates |
Battery, Non-Rechargeable, D,Alkaline-Manganese Dioxide,1.5VDC,14Ah, Procell Series | Duracell PC1300 | RS Americas |
Battery, Alkaline, 1.5V, D | Newark Electronics |
CONSTANT 1,5V Mono D 19.669mAh 10pcs | Schukat Electronic |
Duracell PC1300 Procell D Alkaline Manganese Battery Box of 10 | Rapid Electronics |
Where can I find additional details, specifications and documents for a PC1300?
Additional datasheets, footprints and schematics for PC1300 are listed on our Part Details page. You can also find images and similar parts to PC1300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC1300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC1300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC1300 fall under?
The PC1300 is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to PC1300 when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC1300 you can contact the distributor directly for product support, shipping queries etc.
Is the PC1300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC1300 have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics, Schukat Electronic and Rapid Electronics have stock available or on a lead time for PC1300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC1300 often in real-time on the comparison pages.
What if I can't find stock of PC1300?
You can fill out our help required form which you can use to request a quote for PC1300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.