Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Knob / Dial Style | Round Knurled with Indicator Arrow |
---|---|
Shaft Diameter | 3.175mm |
Knob Diameter | 12.7mm |
Shaft Type | Round |
Knob Material | Plastic |
Body Material | Plastic |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PC0F1B?
Additional datasheets, footprints and schematics for PC0F1B are listed on our Part Details page. You can also find images and similar parts to PC0F1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC0F1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC0F1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC0F1B fall under?
The PC0F1B is listed under Fasteners & Mechanical > More Fasteners & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to PC0F1B when available in the More Fasteners & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC0F1B you can contact the distributor directly for product support, shipping queries etc.
Is the PC0F1B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PC0F1B have stock available?
There is no stock from authorised distributors for PC0F1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC0F1B often in real-time on the comparison pages.
What if I can't find stock of PC0F1B?
You can fill out our help required form which you can use to request a quote for PC0F1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.