Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$146.73
No. of Outputs | 1 Output |
---|---|
Output Power Max | 240W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 10A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
The economic switched-mode power supplies of the series power compact set new standards in its class. Above-average robust against transients and high-energy interference at the power input and equipped with important features for a worldwide high plant availability.This text is machine translated. | Conrad |
Power Supply, AC-DC, 3PH, DIN,400-500Vi,24Vdc ,10A out | Block USA PC-0324-100-0 | RS Americas |
Power Supply, Ac-Dc, 24V, 10A Rohs Compliant: Yes |Block PC-0324-100-0 | Newark Electronics |
POWER SUPPLY, AC-DC, 24V, 10A | element14 |
Block DIN Rail Power Supply, 90%, 24V, 10A, 27.6W, Adjustable | Distrelec |
Where can I find additional details, specifications and documents for a PC-0324-100-0?
Additional datasheets, footprints and schematics for PC-0324-100-0 are listed on our Part Details page. You can also find images and similar parts to PC-0324-100-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC-0324-100-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC-0324-100-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC-0324-100-0 fall under?
The PC-0324-100-0 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PC-0324-100-0 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC-0324-100-0 you can contact the distributor directly for product support, shipping queries etc.
Is the PC-0324-100-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC-0324-100-0 have stock available?
Authorised distributors including Conrad, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for PC-0324-100-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC-0324-100-0 often in real-time on the comparison pages.
What if I can't find stock of PC-0324-100-0?
You can fill out our help required form which you can use to request a quote for PC-0324-100-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.