PC01/C Prototyping & Accessories by Multicomp

RACK MODULE PCB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$64.79

Distributor Stock
Logo for Farnell
Farnell
from US$64.79
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$73.22
-
Buy Now
Logo for element14
element14
from US$70.07
-
Buy Now

Specifications

External Height - Imperial 0.73"
External Height - Metric 18.5mm
External Width - Imperial -
External Width - Metric 320mm
External Depth - Imperial -
External Depth - Metric 200mm
Product Range -
SVHC No SVHC (07-Jul-2017)
External Depth 200mm
External Length / Height 315mm
External Width 320mm

Alternative Descriptions

Modular Rack Module, Pcb | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PC01/C?

Additional datasheets, footprints and schematics for PC01/C are listed on our Part Details page. You can also find images and similar parts to PC01/C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PC01/C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC01/C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PC01/C fall under?

The PC01/C is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Production.

Can I view similar or alternative parts?

You can view similar parts to PC01/C when available in the PCB Production range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PC01/C you can contact the distributor directly for product support, shipping queries etc.

Is the PC01/C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PC01/C have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PC01/C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PC01/C often in real-time on the comparison pages.

What if I can't find stock of PC01/C?

You can fill out our help required form which you can use to request a quote for PC01/C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay