Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$84.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$84.78
|
No stock
|
Buy Now |
Sleeving / Tubing Type | Braided |
---|---|
Sleeving Material | PBT (Polybutylene Terephthalate) |
Sleeving Colour | Black |
Internal Diameter | 30mm |
Length - Metric | 50m |
Length - Imperial | 164ft |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Length | 50m |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Where can I find additional details, specifications and documents for a PBTFR25BK50C?
Additional datasheets, footprints and schematics for PBTFR25BK50C are listed on our Part Details page. You can also find images and similar parts to PBTFR25BK50C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBTFR25BK50C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBTFR25BK50C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBTFR25BK50C fall under?
The PBTFR25BK50C is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PBTFR25BK50C when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBTFR25BK50C you can contact the distributor directly for product support, shipping queries etc.
Is the PBTFR25BK50C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PBTFR25BK50C have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PBTFR25BK50C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBTFR25BK50C often in real-time on the comparison pages.
What if I can't find stock of PBTFR25BK50C?
You can fill out our help required form which you can use to request a quote for PBTFR25BK50C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.