Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 6MHz |
---|---|
Oscillator Mounting | SMD |
No. of Pins | 3 Pin, 3Pins |
Resonant Impedance | - |
Frequency Tolerance | ± 0.5% |
Product Range | - |
Frequency Stability | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | 0.5% |
External Depth | 1.2mm |
External Length / Height | 4.5mm |
External Width | 2mm |
Height | 4.5mm |
Operating Temperature Range | -40°C to +125°C |
Resonant Frequency | 6MHz |
Where can I find additional details, specifications and documents for a PBRV6.00MR50Y000?
Additional datasheets, footprints and schematics for PBRV6.00MR50Y000 are listed on our Part Details page. You can also find images and similar parts to PBRV6.00MR50Y000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBRV6.00MR50Y000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBRV6.00MR50Y000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBRV6.00MR50Y000 fall under?
The PBRV6.00MR50Y000 is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to PBRV6.00MR50Y000 when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBRV6.00MR50Y000 you can contact the distributor directly for product support, shipping queries etc.
Is the PBRV6.00MR50Y000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PBRV6.00MR50Y000 have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for PBRV6.00MR50Y000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBRV6.00MR50Y000 often in real-time on the comparison pages.
What if I can't find stock of PBRV6.00MR50Y000?
You can fill out our help required form which you can use to request a quote for PBRV6.00MR50Y000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.