Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 4MHz |
---|---|
Oscillator Mounting | SMD |
No. of Pins | 2 Pin, 2Pins |
Resonant Impedance | - |
Frequency Tolerance | ± 0.05% |
Product Range | - |
Frequency Stability | ± 0.5% |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (17-Dec-2015) |
Accuracy | ± 0.5% |
Operating Temperature Range | -40°C to +85°C |
Resonant Frequency | 4MHz |
Resonator Case | SMD |
Surface Mount (Smd Smt) | Newark Electronics |
Where can I find additional details, specifications and documents for a PBRC-4.00GR?
Additional datasheets, footprints and schematics for PBRC-4.00GR are listed on our Part Details page. You can also find images and similar parts to PBRC-4.00GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBRC-4.00GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBRC-4.00GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBRC-4.00GR fall under?
The PBRC-4.00GR is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to PBRC-4.00GR when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBRC-4.00GR you can contact the distributor directly for product support, shipping queries etc.
Is the PBRC-4.00GR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PBRC-4.00GR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PBRC-4.00GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBRC-4.00GR often in real-time on the comparison pages.
What if I can't find stock of PBRC-4.00GR?
You can fill out our help required form which you can use to request a quote for PBRC-4.00GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.