Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 16MHz |
---|---|
Oscillator Mounting | SMD |
No. of Pins | 3 Pin, 3Pins |
Resonant Impedance | - |
Frequency Tolerance | ± 0.7% |
Product Range | - |
Frequency Stability | ± 0.1% |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Frequency | 16MHz |
---|---|
Oscillator Mounting | SMD |
No. of Pins | 3 Pin |
Frequency Tolerance | ± 0.7% |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Ceramic Resonator, 16Mhz, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a PBRC16.00MR70X000?
Additional datasheets, footprints and schematics for PBRC16.00MR70X000 are listed on our Part Details page. You can also find images and similar parts to PBRC16.00MR70X000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBRC16.00MR70X000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBRC16.00MR70X000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBRC16.00MR70X000 fall under?
The PBRC16.00MR70X000 is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to PBRC16.00MR70X000 when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBRC16.00MR70X000 you can contact the distributor directly for product support, shipping queries etc.
Is the PBRC16.00MR70X000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PBRC16.00MR70X000 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PBRC16.00MR70X000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBRC16.00MR70X000 often in real-time on the comparison pages.
What if I can't find stock of PBRC16.00MR70X000?
You can fill out our help required form which you can use to request a quote for PBRC16.00MR70X000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.