Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Panel Type | Rack Panel |
---|---|
Rack U Height | 3U |
Panel Material | Steel |
Body Color | Beige |
For Use With | Standard 19" Racks |
External Height - Metric | 133.4mm |
External Width - Metric | 483mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PBPS19005CG2?
Additional datasheets, footprints and schematics for PBPS19005CG2 are listed on our Part Details page. You can also find images and similar parts to PBPS19005CG2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBPS19005CG2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBPS19005CG2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBPS19005CG2 fall under?
The PBPS19005CG2 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Panels.
Can I view similar or alternative parts?
You can view similar parts to PBPS19005CG2 when available in the Rack Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBPS19005CG2 you can contact the distributor directly for product support, shipping queries etc.
Is the PBPS19005CG2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PBPS19005CG2 have stock available?
There is no stock from authorised distributors for PBPS19005CG2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBPS19005CG2 often in real-time on the comparison pages.
What if I can't find stock of PBPS19005CG2?
You can fill out our help required form which you can use to request a quote for PBPS19005CG2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.