Status: | Unknown |
---|---|
Series: | PBPS Series |
RoHS: | Compliant |
Panel Type | Rack Panel |
---|---|
Rack U Height | 2U |
Panel Material | Steel |
Body Color | Black |
For Use With | Standard 19" Racks |
External Height - Metric | 88.1mm |
External Width - Metric | 483mm |
Product Range | PBPS Series |
RoHS Compliant | Yes |
2U Flat Steel Panel Matte Bk | Hammond Manufacturing PBPS19003BK | RS Americas |
Rack Panel, Steel, 2U, Black | Newark Electronics |
2U FLAT STEEL PANEL MATTE BK | element14 |
Where can I find additional details, specifications and documents for a PBPS19003BK?
Additional datasheets, footprints and schematics for PBPS19003BK are listed on our Part Details page. You can also find images and similar parts to PBPS19003BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBPS19003BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBPS19003BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBPS19003BK fall under?
The PBPS19003BK is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Panels.
Can I view similar or alternative parts?
You can view similar parts to PBPS19003BK when available in the Rack Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBPS19003BK you can contact the distributor directly for product support, shipping queries etc.
Is the PBPS19003BK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PBPS19003BK have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for PBPS19003BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBPS19003BK often in real-time on the comparison pages.
What if I can't find stock of PBPS19003BK?
You can fill out our help required form which you can use to request a quote for PBPS19003BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.