Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Panel Type | Rack Panel |
---|---|
Rack U Height | 16U |
Panel Material | Aluminium |
Body Colour | Grey |
For Use With | Standard 19" Racks |
External Height - Metric | 711mm |
External Width - Metric | 483mm |
External Height - Imperial | 28" |
External Width - Imperial | 19" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Hammond PBPA19028GY2 16U 19" Rack Aluminium Blank Panel ASA61 Grey 483 x 3 x 711 | Rapid Electronics |
ENCLOSURE, 19" RACK PANEL | Farnell |
Panel, Cabinet Rack, 28Inx19In, Aluminium | Newark Electronics |
Panel, Rack, 19 in., 28 in., Aluminum, Smooth Gray, 0.125 in., 12 | Hammond Manufacturing PBPA19028GY2 | RS Americas |
Where can I find additional details, specifications and documents for a PBPA19028GY2?
Additional datasheets, footprints and schematics for PBPA19028GY2 are listed on our Part Details page. You can also find images and similar parts to PBPA19028GY2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBPA19028GY2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBPA19028GY2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBPA19028GY2 fall under?
The PBPA19028GY2 is listed under Enclosures Racks & Cabinets > Enclosure Rack & Cabinet Accessories > Rack Panels.
Can I view similar or alternative parts?
You can view similar parts to PBPA19028GY2 when available in the Rack Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBPA19028GY2 you can contact the distributor directly for product support, shipping queries etc.
Is the PBPA19028GY2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PBPA19028GY2 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for PBPA19028GY2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBPA19028GY2 often in real-time on the comparison pages.
What if I can't find stock of PBPA19028GY2?
You can fill out our help required form which you can use to request a quote for PBPA19028GY2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.