Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Panel Type | Rack Panel |
---|---|
Rack U Height | 11U |
Panel Material | Aluminium |
Body Colour | Unfinished |
For Use With | Standard 19" Racks |
External Height - Metric | 489mm |
External Width - Metric | 483mm |
External Height - Imperial | 19.25" |
External Width - Imperial | 19" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Hammond PBPA19019UNF 11U 19" Rack Aluminium Blank Panel Unfinished 483 x 3 x 489 | Rapid Electronics |
ENCLOSURE, 19" RACK PANEL | Farnell |
Panel, Cabinet Rack, 19.25Inx19In, Aluminum | Newark Electronics |
Where can I find additional details, specifications and documents for a PBPA19019UNF?
Additional datasheets, footprints and schematics for PBPA19019UNF are listed on our Part Details page. You can also find images and similar parts to PBPA19019UNF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBPA19019UNF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBPA19019UNF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBPA19019UNF fall under?
The PBPA19019UNF is listed under Enclosures Racks & Cabinets > Enclosure Rack & Cabinet Accessories > Rack Panels.
Can I view similar or alternative parts?
You can view similar parts to PBPA19019UNF when available in the Rack Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBPA19019UNF you can contact the distributor directly for product support, shipping queries etc.
Is the PBPA19019UNF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PBPA19019UNF have stock available?
Authorised distributors including Rapid Electronics, Farnell and Newark Electronics have stock available or on a lead time for PBPA19019UNF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBPA19019UNF often in real-time on the comparison pages.
What if I can't find stock of PBPA19019UNF?
You can fill out our help required form which you can use to request a quote for PBPA19019UNF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.