Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Panel Type | Rack Panel |
---|---|
Rack U Height | 9U |
Panel Material | Aluminium |
Body Colour | Unfinished |
For Use With | Standard 19" Racks |
External Height - Metric | 400mm |
External Width - Metric | 483mm |
External Height - Imperial | 15.75" |
External Width - Imperial | 19" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Panel, Cabinet Rack, 15.75Inx19In, Aluminum | Newark Electronics |
Hammond PBPA19015UNF 9U 19" Rack Aluminium Blank Panel Unfinished 483 x 3 x 400 | Rapid Electronics |
PANEL, ALUMINIUM 19" 9U | Farnell |
Panel, Rack, 19 in., 15.75 in., Aluminum, 0.125 in., 8 | Hammond Manufacturing PBPA19015UNF | RS Americas |
Where can I find additional details, specifications and documents for a PBPA19015UNF?
Additional datasheets, footprints and schematics for PBPA19015UNF are listed on our Part Details page. You can also find images and similar parts to PBPA19015UNF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBPA19015UNF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBPA19015UNF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBPA19015UNF fall under?
The PBPA19015UNF is listed under Enclosures Racks & Cabinets > Enclosure Rack & Cabinet Accessories > Rack Panels.
Can I view similar or alternative parts?
You can view similar parts to PBPA19015UNF when available in the Rack Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBPA19015UNF you can contact the distributor directly for product support, shipping queries etc.
Is the PBPA19015UNF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PBPA19015UNF have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Farnell and RS Americas have stock available or on a lead time for PBPA19015UNF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBPA19015UNF often in real-time on the comparison pages.
What if I can't find stock of PBPA19015UNF?
You can fill out our help required form which you can use to request a quote for PBPA19015UNF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.