Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$43.75
|
23
in stock
|
Buy Now | |
Jameco Electronics
from US$38.65
|
163
in stock
|
Buy Now | |
Newark Electronics
from US$41.34
|
32
in stock
|
Buy Now | |
element14
from US$40.94
|
23
in stock
|
Buy Now | |
RS Americas
from US$40.54
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$50.30
|
6
in stock
|
Buy Now | |
Carlton-Bates
from US$51.21
|
-
|
Buy Now |
Panel Type | Rack Panel |
---|---|
Rack U Height | 6U |
Panel Material | Aluminium |
Body Colour | Black |
For Use With | Standard 19" Rack Cabinets |
External Height - Metric | 266.7mm |
External Width - Metric | 482.6mm |
External Height - Imperial | 10.5" |
External Width - Imperial | 19" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Coating | Epoxy Paint |
Colour | Black |
External Height | 266.7mm |
External Width | 19" |
Height | 266.7mm |
Material | Aluminium |
Panel Thickness - Metric | 3.18mm |
Panel, Cabinet Rack, 10.47Inx19In, Aluminum | Newark Electronics |
PANEL, CABINET RACK, 10.47INX19IN, ALUM | element14 |
Panel, Rack, 19 in., 10.5 in., Aluminum, Smooth Black, 0.125 in., 8 | Hammond Manufacturing PBPA19010BK2 | RS Americas |
Hammond PBPA19010BK2 6U 19" Rack Aluminium Blank Panel Black 483 x 3 x 267 | Rapid Electronics |
Blanking Rack Panel, 6U Rack, Aluminum, 0.125 in., 10.5x19.0 in., Gloss Black | Carlton-Bates |
Where can I find additional details, specifications and documents for a PBPA19010BK2?
Additional datasheets, footprints and schematics for PBPA19010BK2 are listed on our Part Details page. You can also find images and similar parts to PBPA19010BK2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBPA19010BK2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBPA19010BK2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBPA19010BK2 fall under?
The PBPA19010BK2 is listed under Enclosures Racks & Cabinets > Enclosure Rack & Cabinet Accessories > Rack Panels.
Can I view similar or alternative parts?
You can view similar parts to PBPA19010BK2 when available in the Rack Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBPA19010BK2 you can contact the distributor directly for product support, shipping queries etc.
Is the PBPA19010BK2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PBPA19010BK2 have stock available?
Authorised distributors including Jameco Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for PBPA19010BK2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBPA19010BK2 often in real-time on the comparison pages.
What if I can't find stock of PBPA19010BK2?
You can fill out our help required form which you can use to request a quote for PBPA19010BK2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.