Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Panel Type | Rack Panel |
---|---|
Rack U Height | 5U |
Panel Material | Aluminium |
Body Color | Light Grey, Dark Grey |
For Use With | 19" Racks |
External Height - Metric | 462mm |
External Width - Metric | 221mm |
RoHS Compliant | Yes |
Rack Panel, 8.72", Aluminium, Grey | Newark Electronics |
Hammond PBPA19008LG2 5U 19" Rack Aluminium Blank Panel Light Grey 483 x 3 x 222 | Rapid Electronics |
Rack, Accessory, Blank Panel,0.125In Aluminum,8.75In Panel Ht,5Unit, Lt Gray | Hammond Manufacturing PBPA19008LG2 | RS Americas |
Where can I find additional details, specifications and documents for a PBPA19008LG2?
Additional datasheets, footprints and schematics for PBPA19008LG2 are listed on our Part Details page. You can also find images and similar parts to PBPA19008LG2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBPA19008LG2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBPA19008LG2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBPA19008LG2 fall under?
The PBPA19008LG2 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Panels.
Can I view similar or alternative parts?
You can view similar parts to PBPA19008LG2 when available in the Rack Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBPA19008LG2 you can contact the distributor directly for product support, shipping queries etc.
Is the PBPA19008LG2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PBPA19008LG2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics and RS Americas have stock available or on a lead time for PBPA19008LG2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBPA19008LG2 often in real-time on the comparison pages.
What if I can't find stock of PBPA19008LG2?
You can fill out our help required form which you can use to request a quote for PBPA19008LG2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.