Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.59
|
14
in stock
|
Buy Now | |
Jameco Electronics
from US$27.49
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$30.41
|
54
in stock
|
Buy Now | |
RS Americas
from US$28.34
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$35.12
|
15
in stock
|
Buy Now | |
element14
from US$30.24
|
14
in stock
|
Buy Now |
Panel Type | Rack Panel |
---|---|
Rack U Height | 4U |
Panel Material | Aluminium |
Body Colour | Black |
For Use With | Standard 19" Rack Cabinets |
External Height - Metric | 177.8mm |
External Width - Metric | 482.6mm |
External Height - Imperial | 7" |
External Width - Imperial | 19" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Coating | Epoxy Paint |
Colour | Black |
External Height | 177.8mm |
External Width | 19" |
Height | 177.8mm |
Material | Aluminium |
Panel Thickness - Metric | 3.18mm |
Panel, Cabinet Rack, 6.97Inx19In, Aluminum | Newark Electronics |
Panel, Rack, 19 in., 7 in., Aluminum, Black, 0.125 in., 4 | Hammond Manufacturing PBPA19007BK2 | RS Americas |
Hammond PBPA19007BK2 4U 19" Rack Aluminium Blank Panel Black 483 x 3 x 178 | Rapid Electronics |
PANEL, CABINET RACK, 6.97INX19IN, ALUM | element14 |
Where can I find additional details, specifications and documents for a PBPA19007BK2?
Additional datasheets, footprints and schematics for PBPA19007BK2 are listed on our Part Details page. You can also find images and similar parts to PBPA19007BK2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBPA19007BK2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBPA19007BK2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBPA19007BK2 fall under?
The PBPA19007BK2 is listed under Enclosures Racks & Cabinets > Enclosure Rack & Cabinet Accessories > Rack Panels.
Can I view similar or alternative parts?
You can view similar parts to PBPA19007BK2 when available in the Rack Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBPA19007BK2 you can contact the distributor directly for product support, shipping queries etc.
Is the PBPA19007BK2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PBPA19007BK2 have stock available?
Authorised distributors including Jameco Electronics, Newark Electronics, RS Americas, Rapid Electronics and element14 have stock available or on a lead time for PBPA19007BK2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBPA19007BK2 often in real-time on the comparison pages.
What if I can't find stock of PBPA19007BK2?
You can fill out our help required form which you can use to request a quote for PBPA19007BK2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.