Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Panel Type | Rack Panel |
---|---|
Rack U Height | 2U |
Panel Material | Aluminium |
Body Colour | Unfinished |
For Use With | Standard 19" Rack Cabinets |
External Height - Metric | 88.9mm |
External Width - Metric | 482.6mm |
External Height - Imperial | 3.5" |
External Width - Imperial | 19" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Natural |
External Height | 88.9mm |
External Width | 19" |
Height | 88.9mm |
Material | Aluminium |
Panel Thickness - Metric | 3.18mm |
Panel, Aluminium, 19", 2U | Newark Electronics |
PANEL, ALUMINIUM, 19", 2U | element14 |
Panel, Rack, 19 in., 3.5 in., Aluminum, 0.125 in., 4 | Hammond Manufacturing PBPA19003UNF | RS Americas |
Hammond PBPA19003UNF 2U 19" Rack Aluminium Blank Panel Unfinished 483 x 3 x 89 | Rapid Electronics |
Where can I find additional details, specifications and documents for a PBPA19003UNF?
Additional datasheets, footprints and schematics for PBPA19003UNF are listed on our Part Details page. You can also find images and similar parts to PBPA19003UNF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBPA19003UNF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBPA19003UNF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBPA19003UNF fall under?
The PBPA19003UNF is listed under Enclosures Racks & Cabinets > Enclosure Rack & Cabinet Accessories > Rack Panels.
Can I view similar or alternative parts?
You can view similar parts to PBPA19003UNF when available in the Rack Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBPA19003UNF you can contact the distributor directly for product support, shipping queries etc.
Is the PBPA19003UNF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PBPA19003UNF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Rapid Electronics have stock available or on a lead time for PBPA19003UNF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBPA19003UNF often in real-time on the comparison pages.
What if I can't find stock of PBPA19003UNF?
You can fill out our help required form which you can use to request a quote for PBPA19003UNF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.