Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.89
Panel Type | Rack Panel |
---|---|
Rack U Height | 2U |
Panel Material | Aluminium |
Body Colour | Grey |
For Use With | Standard 19" Rack Cabinets |
External Height - Metric | 88.9mm |
External Width - Metric | 482.6mm |
External Height - Imperial | 3.5" |
External Width - Imperial | 19" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Coating | Epoxy Paint |
Colour | Grey |
External Height | 88.9mm |
External Width | 19" |
Height | 88.9mm |
Material | Aluminium |
Panel Thickness - Metric | 3.18mm |
Panel, Cabinet Rack, 3.47Inx19In Aluminium | Newark Electronics |
Hammond PBPA19003GY2 2U 19" Rack Aluminium Blank Panel ASA61 Grey 483 x 3 x 89 | Rapid Electronics |
Panel, Rack, 19 in., 3.5 in., Aluminum, Smooth Gray, 0.125 in., 4 | Hammond Manufacturing PBPA19003GY2 | RS Americas |
PANEL, ALUMINIUM, 19", 2U | element14 |
Blanking Rack Panel, 2U Rack, Aluminum, 0.125 in., 3.5x19.0 in., ASA61 Gray | Carlton-Bates |
Where can I find additional details, specifications and documents for a PBPA19003GY2?
Additional datasheets, footprints and schematics for PBPA19003GY2 are listed on our Part Details page. You can also find images and similar parts to PBPA19003GY2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBPA19003GY2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBPA19003GY2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBPA19003GY2 fall under?
The PBPA19003GY2 is listed under Enclosures Racks & Cabinets > Enclosure Rack & Cabinet Accessories > Rack Panels.
Can I view similar or alternative parts?
You can view similar parts to PBPA19003GY2 when available in the Rack Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBPA19003GY2 you can contact the distributor directly for product support, shipping queries etc.
Is the PBPA19003GY2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PBPA19003GY2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for PBPA19003GY2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBPA19003GY2 often in real-time on the comparison pages.
What if I can't find stock of PBPA19003GY2?
You can fill out our help required form which you can use to request a quote for PBPA19003GY2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.