Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$15.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.80
|
37
in stock
|
Buy Now | |
Jameco Electronics
from US$15.65
|
1,333
in stock
|
Buy Now | |
Newark Electronics
from US$17.15
|
37
in stock
|
Buy Now | |
element14
from US$15.98
|
37
in stock
|
Buy Now | |
Rapid Electronics
from US$19.09
|
2
in stock
|
Buy Now | |
RS Americas
from US$16.31
|
2
in stock
|
Buy Now |
Panel Type | Rack Panel |
---|---|
Rack U Height | 2U |
Panel Material | Aluminium |
Body Color | Black |
For Use With | Standard 19" Racks |
External Height - Metric | 88.1mm |
External Width - Metric | 483mm |
RoHS Compliant | Yes |
Rack Panel, Aluminium, 2U, Black | Newark Electronics |
2U ALUMINUM BLANKING PANEL | element14 |
Hammond PBPA19003BK 2U 19" Rack Aluminium Blank Panel Matte Black 483 x 3 x 89 | Rapid Electronics |
Rack Panel, Aluminum,2U,3.50H,4 Mounting Slots, Matt Black | Hammond Manufacturing PBPA19003BK | RS Americas |
Where can I find additional details, specifications and documents for a PBPA19003BK?
Additional datasheets, footprints and schematics for PBPA19003BK are listed on our Part Details page. You can also find images and similar parts to PBPA19003BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBPA19003BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBPA19003BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBPA19003BK fall under?
The PBPA19003BK is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Panels.
Can I view similar or alternative parts?
You can view similar parts to PBPA19003BK when available in the Rack Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBPA19003BK you can contact the distributor directly for product support, shipping queries etc.
Is the PBPA19003BK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PBPA19003BK have stock available?
Authorised distributors including Jameco Electronics, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for PBPA19003BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBPA19003BK often in real-time on the comparison pages.
What if I can't find stock of PBPA19003BK?
You can fill out our help required form which you can use to request a quote for PBPA19003BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.