Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Dimensions LxWxH (in) | 1.65 x 0.54 x 0.79 |
---|---|
Dimensions LxWxH (mm) | 42 x 13.65 x 20 |
Grade | Commercial |
Input Voltage (Vac) | 85 ~ 264 |
Mounting Style | PCB |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 55 |
Operating Temp MAX (With Derating, °C) | 85 |
Operating Temp MIN (°C) | 0 |
Operating Temp MIN (With Derating, °C) | -25 |
Output Current (A) | 0.21 |
Output Voltage (Vdc) | 24 |
Package Type | Open Frame |
Power (W) | 5 |
Safety Approvals | CE, UL/cUL |
Series Power (W) | 5 |
Switching Power Supplies The factory is currently not accepting orders for this product. | Sager |
Where can I find additional details, specifications and documents for a PBO-5-S24?
Additional datasheets, footprints and schematics for PBO-5-S24 are listed on our Part Details page. You can also find images and similar parts to PBO-5-S24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBO-5-S24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBO-5-S24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBO-5-S24 fall under?
The PBO-5-S24 is listed under power > ac-dc-power-supplies > board-mount > pbo-5-series > pbo-5-s24.
Can I view similar or alternative parts?
You can view similar parts to PBO-5-S24 when available in the pbo-5-s24 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBO-5-S24 you can contact the distributor directly for product support, shipping queries etc.
Is the PBO-5-S24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PBO-5-S24 have stock available?
Authorised distributors including Sager have stock available or on a lead time for PBO-5-S24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBO-5-S24 often in real-time on the comparison pages.
What if I can't find stock of PBO-5-S24?
You can fill out our help required form which you can use to request a quote for PBO-5-S24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.