Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Dimensions LxWxH (in) | 1.38 x 0.71 x 0.43 |
---|---|
Dimensions LxWxH (mm) | 35 x 18 x 11 |
Grade | Commercial |
Input Voltage (Vac) | 85 ~ 305 |
Mounting Style | PCB |
Nom. Input Voltage (Vac) | 110, 110/230, 230, 277 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 85 |
Operating Temp MAX (With Derating, °C) | 85 |
Operating Temp MIN (°C) | -40 |
Operating Temp MIN (With Derating, °C) | -40 |
Output Current (A) | 0.2 |
Output Voltage (Vdc) | 5 |
Package Type | Open Frame |
Power (W) | 1 |
Safety Approvals | CE, TUV, UL/cUL |
Series Power (W) | 1 |
AC/DC Power Modules The factory is currently not accepting orders for this product. | Sager |
Where can I find additional details, specifications and documents for a PBO-1-S5-B?
Additional datasheets, footprints and schematics for PBO-1-S5-B are listed on our Part Details page. You can also find images and similar parts to PBO-1-S5-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBO-1-S5-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBO-1-S5-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBO-1-S5-B fall under?
The PBO-1-S5-B is listed under power > ac-dc-power-supplies > board-mount > pbo-1-b-series > pbo-1-s5-b.
Can I view similar or alternative parts?
You can view similar parts to PBO-1-S5-B when available in the pbo-1-s5-b range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBO-1-S5-B you can contact the distributor directly for product support, shipping queries etc.
Is the PBO-1-S5-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PBO-1-S5-B have stock available?
Authorised distributors including Sager have stock available or on a lead time for PBO-1-S5-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBO-1-S5-B often in real-time on the comparison pages.
What if I can't find stock of PBO-1-S5-B?
You can fill out our help required form which you can use to request a quote for PBO-1-S5-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.