Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$366.79
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
1,392
in stock
|
Buy Now | |
Electro Enterprises
from US$0.22
|
730
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
325
in stock
|
Buy Now | |
Carlton-Bates
from US$0.29
|
77
in stock
|
Buy Now | |
Newark Electronics
from US$291.42
|
17
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
element14
from US$237.37
|
-
|
Buy Now | |
TTI Europe
from US$0.25
|
-
|
Buy Now | |
Sager
from US$0.20
|
-
|
Buy Now |
Mount Fixing Type | Push Barb |
---|---|
Mounting Hole Dia | 6.4mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | - |
Width | 10.7mm |
Height | 10.2mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Tie Mount, Push Button, NAT | Heilind Electronics |
Cable Tie Mount, Push Button, 0.42" Long, 1/4" Mount, Nylon, Natural | Panduit PBMS-H25-M | RS Americas |
Mount, Push Button | Carlton-Bates |
Cable Tie Mount | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Natural Bulk | Avnet America |
CABLE TIE MOUNT, 10.7MM, NYLON 6.6, NAT | element14 |
CABLE TIE MOUNT, PUSH BUTTON | TTI Europe |
Cable Tie Mounts Cbl Tie Mount Push Button NAT | Sager |
Where can I find additional details, specifications and documents for a PBMS-H25-M?
Additional datasheets, footprints and schematics for PBMS-H25-M are listed on our Part Details page. You can also find images and similar parts to PBMS-H25-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBMS-H25-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBMS-H25-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBMS-H25-M fall under?
The PBMS-H25-M is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to PBMS-H25-M when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBMS-H25-M you can contact the distributor directly for product support, shipping queries etc.
Is the PBMS-H25-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PBMS-H25-M have stock available?
Authorised distributors including Heilind Electronics, Electro Enterprises, RS Americas, Heilind Electronics Asia and Carlton-Bates have stock available or on a lead time for PBMS-H25-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBMS-H25-M often in real-time on the comparison pages.
What if I can't find stock of PBMS-H25-M?
You can fill out our help required form which you can use to request a quote for PBMS-H25-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.