Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$45.41
|
8
in stock
|
Buy Now | |
RS Americas
from US$0.53
|
204
in stock
|
Buy Now | |
Newark Electronics
from US$42.82
|
8
in stock
|
Buy Now | |
element14
from US$79.58
|
8
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Carlton-Bates
from US$0.42
|
-
|
Buy Now | |
TTI Europe
from US$0.44
|
-
|
Buy Now | |
Sager
from US$0.33
|
-
|
Buy Now |
Mount Fixing Type | Push Barb |
---|---|
Mounting Hole Dia | 6.4mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 10.2mm |
Width | 6.73mm |
Height | - |
Product Range | - |
Cable Tie Mount, Length 10.7mm, Width 0.42in, Ht 0.4in, Natural, Nylon 6.6 | Panduit PBMS-H25-C | RS Americas |
Cable Tie Mount, 4.1Mm, Nylon 6.6 | Newark Electronics |
CABLE TIE MOUNT, 4.1MM, NYLON 6.6 | element14 |
Cable Accessories Tie Mount Nylon 6/6 Natural | Avnet America |
Cable Tie Mounting, 2-Way Tie Entry, Push-In Hole Back/Mtg, 0.445 in. Dia Base, Nylon 6.6 | Carlton-Bates |
CABLE TIE MNT PUSH BUTTON NAT | TTI Europe |
Cable Tie Mounts PUSH BUTTON MOUNT | Sager |
Where can I find additional details, specifications and documents for a PBMSH25C?
Additional datasheets, footprints and schematics for PBMSH25C are listed on our Part Details page. You can also find images and similar parts to PBMSH25C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBMSH25C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBMSH25C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBMSH25C fall under?
The PBMSH25C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to PBMSH25C when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBMSH25C you can contact the distributor directly for product support, shipping queries etc.
Is the PBMSH25C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PBMSH25C have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PBMSH25C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBMSH25C often in real-time on the comparison pages.
What if I can't find stock of PBMSH25C?
You can fill out our help required form which you can use to request a quote for PBMSH25C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.