Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Panel Type | Rack Panel |
---|---|
Rack U Height | 8U |
Panel Material | Steel |
Body Color | Grey |
For Use With | Standard 19" Rack Cabinets |
External Height - Metric | 354.8mm |
External Width - Metric | 483mm |
RoHS Compliant | Yes |
Rack Panel, 19", 8U, Steel, Grey | Newark Electronics |
PANEL FRONT 19X14X0.5" GREY | Hammond Manufacturing PBFS19014LG2 | RS Americas |
Where can I find additional details, specifications and documents for a PBFS19014LG2?
Additional datasheets, footprints and schematics for PBFS19014LG2 are listed on our Part Details page. You can also find images and similar parts to PBFS19014LG2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBFS19014LG2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBFS19014LG2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBFS19014LG2 fall under?
The PBFS19014LG2 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Panels.
Can I view similar or alternative parts?
You can view similar parts to PBFS19014LG2 when available in the Rack Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBFS19014LG2 you can contact the distributor directly for product support, shipping queries etc.
Is the PBFS19014LG2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PBFS19014LG2 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for PBFS19014LG2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBFS19014LG2 often in real-time on the comparison pages.
What if I can't find stock of PBFS19014LG2?
You can fill out our help required form which you can use to request a quote for PBFS19014LG2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.