Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Panel Type | Rack Panel |
---|---|
Rack U Height | 3U |
Panel Material | Steel |
Body Colour | Black |
For Use With | Standard 19" Rack Cabinets |
External Height - Metric | 133mm |
External Width - Metric | 483mm |
External Height - Imperial | 5.22" |
External Width - Imperial | 19" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Panel Thickness - Imperial | 0.5" |
PANEL FRONT 19X5.22X0.5" BLACK | Hammond Manufacturing PBFS19005BK2 | RS Americas |
Hammond PBFS19005BK2 3U Formed Steel Blank Panel Black 483 x 2 x 133 | Rapid Electronics |
Rack Panel, 5.22" X 19", Steel, Black | Newark Electronics |
PANEL, STEEL, BLACK, 3U, FORMED | element14 |
Where can I find additional details, specifications and documents for a PBFS19005BK2?
Additional datasheets, footprints and schematics for PBFS19005BK2 are listed on our Part Details page. You can also find images and similar parts to PBFS19005BK2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBFS19005BK2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBFS19005BK2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBFS19005BK2 fall under?
The PBFS19005BK2 is listed under Enclosures Racks & Cabinets > Enclosure Rack & Cabinet Accessories > Rack Panels.
Can I view similar or alternative parts?
You can view similar parts to PBFS19005BK2 when available in the Rack Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBFS19005BK2 you can contact the distributor directly for product support, shipping queries etc.
Is the PBFS19005BK2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PBFS19005BK2 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for PBFS19005BK2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBFS19005BK2 often in real-time on the comparison pages.
What if I can't find stock of PBFS19005BK2?
You can fill out our help required form which you can use to request a quote for PBFS19005BK2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.