Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.44
|
7
in stock
|
Buy Now | |
Sager
from US$9.35
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$10.12
|
7
in stock
|
Buy Now | |
element14
from US$9.84
|
7
in stock
|
Buy Now | |
Future Electronics
from US$10.43
|
-
|
Buy Now | |
RS Americas
from US$9.82
|
-
|
Buy Now | |
Relay Specialties
from US$9.54
|
-
|
Buy Now |
Cover Type | Potting Box Cover |
---|---|
Cover Material | ABS |
Cover Color | Black |
For Use With | PB-1575 Style A Potting Box Enclosures |
External Depth - Metric | 76.2mm |
External Width - Metric | 50.8mm |
Body Color | Black |
Style B Potting Box Cover | Newark Electronics |
POTTING BOX COVER - BLACK SM | Future Electronics |
Enclosure Cover for Potting Box Style A, Thermoplastic,0.010x3.030x0.900 in. | Bud Industries PBC-1575-C | RS Americas |
Where can I find additional details, specifications and documents for a PBC-1575-C?
Additional datasheets, footprints and schematics for PBC-1575-C are listed on our Part Details page. You can also find images and similar parts to PBC-1575-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBC-1575-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBC-1575-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBC-1575-C fall under?
The PBC-1575-C is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to PBC-1575-C when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBC-1575-C you can contact the distributor directly for product support, shipping queries etc.
Is the PBC-1575-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PBC-1575-C have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for PBC-1575-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBC-1575-C often in real-time on the comparison pages.
What if I can't find stock of PBC-1575-C?
You can fill out our help required form which you can use to request a quote for PBC-1575-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.