Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cover Type | Potting Box Cover |
---|---|
Cover Material | ABS |
Cover Color | Black |
For Use With | PB-1560 Style A Potting Box Enclosures |
RoHS Compliant | Yes |
Potting Box Cover | Newark Electronics |
PBC Series 0.79 x 0.79 x 0.55 inch Plastic, ABS Black Color Cover Lid | Future Electronics |
Enclosure, ABS Plastic, UL94-HB, Potting Box Cover, Black,1.2Lx0.79Wx.79D | Bud Industries PBC-1560-C | RS Americas |
POTTING BOX CAP | Relay Specialties |
Where can I find additional details, specifications and documents for a PBC-1560-C?
Additional datasheets, footprints and schematics for PBC-1560-C are listed on our Part Details page. You can also find images and similar parts to PBC-1560-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBC-1560-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBC-1560-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBC-1560-C fall under?
The PBC-1560-C is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Enclosure Accessories > Covers.
Can I view similar or alternative parts?
You can view similar parts to PBC-1560-C when available in the Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBC-1560-C you can contact the distributor directly for product support, shipping queries etc.
Is the PBC-1560-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PBC-1560-C have stock available?
Authorised distributors including Newark Electronics, Sager, Future Electronics, RS Americas and Relay Specialties have stock available or on a lead time for PBC-1560-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBC-1560-C often in real-time on the comparison pages.
What if I can't find stock of PBC-1560-C?
You can fill out our help required form which you can use to request a quote for PBC-1560-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.