Status: | Unknown |
---|---|
Series: | PBA Series |
RoHS: | Unknown |
No distributors results available
Product Range | PBA Series |
---|---|
Contact Configuration | SPST-NO |
Actuator / Cap Colour | Red |
Switch Terminals | Wire Leaded |
Contact Current Max | 200mA |
Contact Voltage AC Max | 24V |
Switch Operation | Momentary Spring Return |
Operating Force | 6N |
Illumination Colour | Red |
Contact Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a PBARZAF6000G0S?
Additional datasheets, footprints and schematics for PBARZAF6000G0S are listed on our Part Details page. You can also find images and similar parts to PBARZAF6000G0S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBARZAF6000G0S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBARZAF6000G0S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBARZAF6000G0S fall under?
The PBARZAF6000G0S is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PBARZAF6000G0S when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBARZAF6000G0S you can contact the distributor directly for product support, shipping queries etc.
Is the PBARZAF6000G0S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PBARZAF6000G0S have stock available?
There is no stock from authorised distributors for PBARZAF6000G0S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBARZAF6000G0S often in real-time on the comparison pages.
What if I can't find stock of PBARZAF6000G0S?
You can fill out our help required form which you can use to request a quote for PBARZAF6000G0S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.