Status: | Unknown |
---|---|
Series: | PB6 Series |
RoHS: | Unknown |
Prices starting from US$1.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.04
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
100
in stock
|
Buy Now | |
RS
from US$7.06
|
97
in stock
|
Buy Now | |
TE Store
from US$12.60
|
65
in stock
|
Buy Now | |
Rapid Electronics
from US$10.02
|
54
in stock
|
Buy Now | |
Chip One Stop
from US$10.20
|
54
in stock
|
Buy Now | |
Distrelec
from US$5.85
|
54
in stock
|
Buy Now | |
Avnet America
from US$6.01
|
-
|
Buy Now | |
element14
from US$5.72
|
-
|
Buy Now | |
TTI Europe
from US$5.47
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Illumination Colour | Green |
Product Range | PB6 Series |
Pushbutton Actuator Style | Flat |
Contact Configuration | SPST |
Switch Terminals | Wire Leaded |
Contact Current Max | 400mA |
Contact Voltage AC Nom | 32V |
Contact Voltage DC Nom | - |
IP Rating | IP68 |
SVHC | Lead (27-Jun-2018) |
Pb Sw, Spst, 0.4A, 32V, Grn, Wire Leaded | Newark Electronics |
Pushbutton Switch OFF/ON FC RED M1 TERM | RS |
PB OFF/ON FC RED M1 TERM GRE LED IP68 50 Configuration (Pole-Throw): Single Pole - Single Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Flush Bushing Style: Threaded Single Pole - Single Throw Switch Flush | Pushbutton Switch | Part Number: PB6B2FM3M1CAL06S500 | Internal Number: 2329388-9 | TE Connectivity | TE Store |
Pushbutton SW PB OFF/ON FC Red Green LED IP68 .5m | Rapid Electronics |
TE Connectivity Pushbutton Switches PB OFF/ON FC Red Gr | Distrelec |
Switch Push Button OFF-(ON) SPST Round Button Momentary Contact 125VAC 50VDC Wire Leaded Panel Mount Loose | Avnet America |
PB SW SPST-NO 0.13A 125V | TTI Europe |
PB SW, SPST, 0.4A, 32V, GRN, WIRE LEADED | Farnell |
Where can I find additional details, specifications and documents for a PB6B2FM3M1CAL06S500?
Additional datasheets, footprints and schematics for PB6B2FM3M1CAL06S500 are listed on our Part Details page. You can also find images and similar parts to PB6B2FM3M1CAL06S500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB6B2FM3M1CAL06S500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB6B2FM3M1CAL06S500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB6B2FM3M1CAL06S500 fall under?
The PB6B2FM3M1CAL06S500 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to PB6B2FM3M1CAL06S500 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB6B2FM3M1CAL06S500 you can contact the distributor directly for product support, shipping queries etc.
Is the PB6B2FM3M1CAL06S500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB6B2FM3M1CAL06S500 have stock available?
Authorised distributors including Newark Electronics, RS, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for PB6B2FM3M1CAL06S500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB6B2FM3M1CAL06S500 often in real-time on the comparison pages.
What if I can't find stock of PB6B2FM3M1CAL06S500?
You can fill out our help required form which you can use to request a quote for PB6B2FM3M1CAL06S500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.